EN
  • EN
  • DE
  • IT

IDM02G120C5

Part No IDM02G120C5
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description Silicon Carbide Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183868-IDM02G120C5
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDM02G120C5 CAD Model

Description

The IDM02G120C5 is a 1200V, 2A CoolSiC™ Schottky diode from Infineon Technologies. Utilizing silicon carbide (SiC) technology, this diode offers superior switching performance and efficiency compared to traditional silicon diodes. It is optimized for applications demanding high blocking voltage and fast switching speeds.

Applications

  • High-voltage power factor correction (PFC)
  • High-voltage boost converters
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Industrial power supplies
  • High-voltage motor drives

Features

  • 1200V blocking voltage: Provides a very high safety margin for high-voltage applications.
  • 2A continuous forward current: Suitable for moderate power applications in high-voltage systems.
  • CoolSiC™ Schottky diode technology: Offers superior switching performance and reduced switching losses compared to silicon diodes.
  • Zero reverse recovery charge: Eliminates reverse recovery losses, maximizing efficiency.
  • Temperature-independent switching behavior: Ensures consistent performance across a wide operating temperature range.
  • High surge current capability: Provides robustness against transient events.

Benefits

  • High efficiency: The zero reverse recovery charge and low forward voltage drop contribute to excellent system efficiency.
  • Reduced switching losses: SiC technology minimizes switching losses, enabling higher switching frequencies and smaller component sizes.
  • Improved thermal performance: Lower losses result in reduced heat generation, simplifying thermal management.
  • Increased power density: The diode's small size and efficient operation allow for higher power density in high-voltage power electronics.
  • Enhanced reliability: Robust SiC material enhances long-term reliability and ruggedness, especially in high voltage designs.

Additional Details

The IDM02G120C5 has a forward voltage drop (VF) of around 1.5V at 2A. Its surge current capability is around 18A. The device typically comes in a thinpak DPAK package (TO-252). The operating temperature ranges from -55°C to 175°C. Compared to silicon diodes, this SiC Schottky diode provides superior switching speed and efficiency. It is ideal for high-voltage power electronics applications.

This CoolSiC™ Schottky diode serves as an essential component in advanced power electronic systems, particularly those requiring high voltage operation, facilitating improved efficiency, compact size, and increased reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4792 $51.7720
75+ $1.3838 $103.7850
115+ $1.3361 $153.6515
165+ $1.2407 $204.7155
210+ $1.1930 $250.5300
265+ $1.1452 $303.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess