EN
  • EN
  • DE

HYS72V32200GR-8-A

Part No HYS72V32200GR-8-A
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description PC100 32Mx72-8 ECC Reg CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952000-HYS72V32200GR-8-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72V32200GR-8-A CAD Model

Description

The HYS72V32200GR-8-A is a 32MB Synchronous DRAM (SDRAM) SODIMM module manufactured by Infineon Technologies. This memory module is designed for use in laptop computers and other small form factor systems.

Applications:

  • Laptop Computers
  • Notebook Computers
  • Embedded Systems
  • Industrial Control Systems

Features:

  • Capacity: 32MB
  • Memory Type: SDRAM
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Speed Grade: Likely PC100 or PC133 (deduced from -8, potentially indicating 8ns access time).
  • Data Width: Likely 32-bit or 64-bit.
  • Operating Voltage: 3.3V

Benefits:

  • Improved System Performance: SDRAM technology provides faster data access compared to older memory types.
  • Reliable Operation: Infineon Technologies is a reputable manufacturer known for producing reliable memory modules.
  • Easy Installation: SODIMM form factor allows for easy installation and removal in compatible laptops.
  • Cost-Effective Upgrade: Provides a cost-effective way to increase the memory capacity of older laptops.

Additional Details:

The HYS72V32200GR-8-A SDRAM module is designed to meet industry standards for SDRAM technology. It supports standard SDRAM features such as burst mode operation and auto-refresh. The 'A' likely refers to a specific timing or revision. Refer to the official datasheet for detailed specifications, including timing parameters, voltage requirements, and pinout information.

This SDRAM SODIMM would typically be found in older laptop computers that utilize SDRAM as their main system memory. While newer systems use DDR SDRAM and its successors, SDRAM modules like this one are still essential for maintaining or upgrading older systems.

You May Also Be Interested in

Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess