EN
  • EN
  • DE

HYS72T512022HR-5-A

Part No HYS72T512022HR-5-A
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-400 512Mx72 ECC Reg (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951258-HYS72T512022HR-5-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T512022HR-5-A CAD Model

Description

The Infineon HYS72T512022HR-5-A is a 4GB DDR2-400MHz ECC Registered CL3 240-Pin DIMM memory module. This module is specifically designed for servers and workstations that demand high capacity and reliability.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • 4GB capacity
  • DDR2 Technology
  • 400MHz clock speed (PC2-3200)
  • ECC Registered
  • CL3 latency
  • 240-Pin DIMM
  • 1.8V operating voltage

Benefits

  • Enhanced system performance due to increased memory capacity.
  • Improved data integrity and system stability because of ECC (Error-Correcting Code), which detects and corrects single-bit errors.
  • Reduced system downtime due to fewer memory errors.
  • Suited for memory-intensive applications, such as virtualization and database management.
  • Registered design improves signal integrity in high-density memory configurations.

Technical Specifications

The HYS72T512022HR-5-A incorporates a double data rate (DDR2) synchronous DRAM. It is built according to JEDEC standards. The ECC Registered design helps to minimize signal degradation. The module is designed for a 240-pin DIMM socket. It requires a 1.8V power supply.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess