EN
  • EN
  • DE

HYS64D16000GU-7-A

Part No HYS64D16000GU-7-A
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR-266 16Mx64 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951711-HYS64D16000GU-7-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64D16000GU-7-A CAD Model

Description

The HYS64D16000GU-7-A is a 128MB DDR SDRAM unbuffered DIMM manufactured by Infineon Technologies. This memory module is designed for use in desktop PCs and other systems requiring standard DDR memory. It's a cost-effective solution for upgrading system memory to improve overall performance.

Applications:

  • Desktop PCs: Used to increase the memory capacity of desktop computers.
  • Office Workstations: Suitable for office environments to improve multitasking capabilities.
  • Home Computing: Enhances the performance of home computers for various tasks.

Features:

  • 128MB Capacity: Offers 128MB of DDR SDRAM memory.
  • DDR Technology: Employs DDR SDRAM technology, providing faster data transfer rates than standard SDRAM.
  • Unbuffered DIMM: Standard unbuffered design for broad compatibility.
  • 184-Pin DIMM: Uses a 184-pin DIMM connector for easy installation.

Benefits:

  • Improved Performance: Increases system memory, resulting in quicker application loading and smoother multitasking.
  • Enhanced Responsiveness: Makes the system more responsive to user commands.
  • Cost-Effective Upgrade: Offers an affordable way to enhance system performance.

Additional Details:

This DDR SDRAM module operates at a voltage of 2.5V. It is essential to verify compatibility with the motherboard before installation. Refer to the official Infineon datasheet for detailed specifications, including timings and latency.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess