EN
  • EN
  • DE

HYB25D256160BT-5

Part No HYB25D256160BT-5
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024586-HYB25D256160BT-5
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HYB25D256160BT-5 CAD Model

Description

The HYB25D256160BT-5 is a 256Mbit DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Infineon Technologies. It is designed for high-speed data transfer and storage in a variety of applications, including computing, networking, and graphics.

Applications:

  • Desktop and laptop computers: Used as main memory in computers.
  • Graphics cards: Employed as video memory in graphics cards.
  • Networking equipment: Used in routers, switches, and other networking devices.
  • Gaming consoles: Found in gaming consoles for storing game data and textures.
  • Embedded systems: Utilized in embedded systems requiring high-speed memory.

Features:

  • 256Mbit capacity: Provides 256Mbits of storage capacity.
  • DDR2 SDRAM: Utilizes DDR2 technology for high-speed data transfer.
  • Data transfer rate: Supports data transfer rates of up to 400 MHz (DDR2-800).
  • Double data rate: Transfers data on both rising and falling edges of the clock signal.
  • Low voltage operation: Operates at a low voltage of 1.8V for reduced power consumption.

Benefits:

  • High performance: DDR2 technology enables high-speed data transfer.
  • Large capacity: 256Mbit capacity provides ample storage for demanding applications.
  • Low power consumption: Low voltage operation reduces power consumption.
  • Improved system performance: High-speed memory improves overall system performance.
  • Reliable operation: Designed for reliable operation in demanding environments.

Additional Details:

The HYB25D256160BT-5 is organized as 16M x 16 bits x 4 banks. It features an 8-bit prefetch architecture and supports burst lengths of 2, 4, and 8. The device includes on-chip termination (ODT) for improved signal integrity. It is available in a FBGA (Fine-Pitch Ball Grid Array) package and is designed for surface mounting. This DDR2 SDRAM component is an ideal solution for applications requiring high-speed, high-capacity, and low-power memory.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess