EN
  • EN
  • DE

HYB18RL25616AC-5

Part No HYB18RL25616AC-5
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description HYB18RL25616AC-5 Infineon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063834-HYB18RL25616AC-5
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HYB18RL25616AC-5 CAD Model

Description

The HYB18RL25616AC-5 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Infineon Technologies. This memory chip is designed for a variety of applications that require high-speed data transfer and temporary data storage.

Applications:

  • Desktop PCs
  • Laptop computers
  • Servers
  • Graphics cards
  • Embedded systems

Features:

  • DDR2 Technology: Utilizes DDR2 technology to offer faster data transfer rates compared to DDR SDRAM.
  • 256Mbit Density: Offers a density of 256 Megabits, suitable for applications requiring a moderate amount of memory.
  • Data Rate: The -5 designation typically indicates a specific data rate, often in the range of 400MHz or 533MHz, check the datasheet for precise value.
  • Low Voltage Operation: Designed for low voltage operation to reduce power consumption and improve energy efficiency.
  • High-Speed Data Transfer: Capable of high-speed data transfer, enhancing overall system performance.
  • JEDEC Standard Compliance: Compliant with JEDEC standards, ensuring compatibility and interoperability with other system components.

Benefits:

  • Improved System Performance: Enhances system performance by enabling fast and efficient memory access.
  • Reduced Power Consumption: Low voltage operation reduces power consumption, making it suitable for energy-efficient applications.
  • Increased Bandwidth: DDR2 technology provides increased bandwidth for faster data transfer rates.
  • Reliable Data Storage: Offers reliable data storage for critical operations.
  • Easy Integration: JEDEC standard compliance ensures easy integration into existing systems.

Additional Details:

The HYB18RL25616AC-5 DDR2 SDRAM chip is commonly used in conjunction with other memory chips to form a memory module. It supports burst mode operations and various timing parameters which can be found in the Infineon datasheet. It's essential to consult the official datasheet for precise electrical characteristics, timing specifications, and application guidelines for optimal performance and reliability. The datasheet will provide specific details such as voltage requirements, operating temperatures, and refresh rates.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess