EN
  • EN
  • DE

FP50R06W2E3BOMA1

Part No FP50R06W2E3BOMA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE 600V 65A 175W / IGBT Module Trench Field Stop Three Phase Inverter 600 V 65 A 175 W Chassis Mount Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Infineon Technologies
Package Tray
IGBT Type Trench Field Stop
Configuration Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 65 A
Power - Max 175 W
Vce(on) (Max) @ Vge, Ic 1.9V @ 15V, 50A
Current - Collector Cutoff (Max) 1 mA
Input Capacitance (Cies) @ Vce 3.1 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number FP50R06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FP50R06W2E3,FP50R06W2E3-ND,SP000375909
Standard Package 15
Win Source Part Number 1023584-FP50R06W2E3BOMA1
Ultra Librarian 3D Model Ultra Librarian FP50R06W2E3BOMA1 CAD Model

Description

The FP50R06W2E3BOMA1 is an EasyPACK™ 2B module featuring Rapid 1 IGBTs from Infineon Technologies. This module is designed for applications requiring efficient power conversion, such as motor drives, renewable energy systems (solar inverters, wind turbines), and uninterruptible power supplies (UPS). The EasyPACK™ 2B package offers a compact and robust solution for high-power applications.

Applications

  • Motor drives
  • Solar inverters
  • Wind turbines
  • Uninterruptible power supplies (UPS)
  • General-purpose inverters

Features

  • EasyPACK™ 2B package
  • Rapid 1 IGBT technology
  • Trenchstop™ technology for low VCE(sat)
  • Integrated temperature sensor
  • PressFIT contacts for easy assembly
  • RoHS compliant

Benefits

  • Provides efficient power conversion with low switching losses.
  • Compact EasyPACK™ 2B package allows for high power density.
  • Integrated temperature sensor enables accurate thermal monitoring and protection.
  • PressFIT contacts simplify assembly and improve reliability.
  • Suitable for a wide range of high-power applications.

Additional Details

The FP50R06W2E3BOMA1 module features a blocking voltage of 600V and a nominal current of 50A. The Rapid 1 IGBTs provide fast switching speeds and low conduction losses, improving overall system efficiency. The integrated temperature sensor allows for accurate monitoring of the module's junction temperature, enabling thermal protection and preventing over-temperature failures. The module's PressFIT contacts provide a reliable and solder-free connection to the PCB. Detailed specifications including electrical characteristics, thermal performance, and mechanical dimensions are available in the Infineon datasheet for this part number.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Vishay
IGBT SIP MODULE 600V 13A IMS-2
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 600V 300A NF SER / Trans IGBT Module N-CH 600V 300A 780000mW 7-Pin
Lowest to $89.7369
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $290.7562
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess