EN
  • EN
  • DE

FF900R12IP4

Part No FF900R12IP4
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT Modules IGBT-MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Category IGBT Modules
Configuration Dual
Collector- Emitter Voltage VCEO Max 1.2 kV
Collector-Emitter Saturation Voltage 1.7 V
Pd - Power Dissipation 5.1 kW
Package / Case PRIME2
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Packaging Tray
Ultra Librarian 3D Model Ultra Librarian FF900R12IP4 CAD Model

Description

The FF900R12IP4 is an Infineon PrimePACK™2 IGBT module featuring Trench Fieldstop IGBT4 technology and an emitter-controlled 4-diode design with integrated NTC. It offers 1200V blocking voltage and 900A nominal current, suitable for high-power inverters and industrial drives.

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 150A 1100W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 400A 1500W
Lowest to $103.3334
Powerex Inc.
IGBT MOD 600V 200A 650W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 730W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 400A 1600W
Lowest to $77.3169
Powerex Inc.
IGBT MODULE 600V 50A 250W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 200A 780W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 200A 1130W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 100A 960W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $300.7463 $300.7463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess