EN
  • EN
  • DE

F3L75R07W2E3B11BOMA1

Part No F3L75R07W2E3B11BOMA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE 650V 95A 250W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Module Trench Field Stop Three Phase Inverter Chassis Mount Module
Manufacturer Infineon Technologies
Package Bulk
Operating Temperature Range -40°C ~ 150°C
Mounting Chassis Mount
Package Module
Case / Package Module
Family Name F3L75R07
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number SP000638558, F3L75R07W2E3_B11, 2156-F3L75R07W2E3B11BOMA1, F3L75R07W2E3_B11-ND
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871402-F3L75R07W2E3B11BOMA1
Ultra Librarian 3D Model Ultra Librarian F3L75R07W2E3B11BOMA1 CAD Model

Description

The Infineon Technologies F3L75R07W2E3B11BOMA1 is an IGBT module trench field stop three-phase inverter chassis mount module.

  • Operating Temperature Range: -40°C to 150°C
  • Package Type: Module
  • Packaging: Bulk packaging
  • Family Name: F3L75R07
  • Product Category: Discrete Semiconductor Product
  • Supply and Demand Status: Limited
  • Quantity per Package: 15
  • Estimated Production Lead Time: 51 weeks

You May Also Be Interested in

Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess