EN
  • EN
  • DE

ESD5V0S5US

Part No ESD5V0S5US
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Multi-Channel TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1172642-ESD5V0S5US
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD5V0S5US CAD Model

Description

The ESD5V0S5US is a Transient Voltage Suppressor (TVS) diode manufactured by Infineon Technologies. It is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD) and other transient voltage events. This device is part of Infineon's extensive portfolio of ESD protection solutions, known for their high reliability and performance.

Applications

  • Mobile Phones: Protection of I/O ports, audio lines, and power interfaces.
  • Tablets: Safeguarding sensitive circuitry from ESD strikes during handling and operation.
  • Wearable Devices: ESD protection for smartwatches, fitness trackers, and other wearables.
  • Portable Electronics: Protecting data lines and power supplies in MP3 players, cameras, and GPS devices.
  • Automotive Electronics: Protection of communication buses and control units against transient voltages.

Features

  • Low Clamping Voltage: Minimizes the voltage stress on protected components during an ESD event.
  • Low Capacitance: Ensures signal integrity in high-speed data transmission applications.
  • ESD Protection: Provides robust protection against ESD strikes exceeding industry standards.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuitry.
  • Halogen-Free: Compliant with environmental regulations, promoting sustainable electronics.

Benefits

  • Enhanced System Reliability: Prevents ESD-related failures, increasing the overall lifespan of electronic devices.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed applications.
  • Reduced Warranty Costs: Minimizes the risk of field failures due to ESD damage, lowering warranty expenses.
  • Smaller Form Factor: Compact package allows for integration into densely populated circuit boards.
  • Compliance with Standards: Meets industry requirements for ESD protection, ensuring product safety and reliability.
  • Environmentally Friendly: Halogen-free construction contributes to sustainable electronic manufacturing.

Additional Details

The ESD5V0S5US has a typical breakdown voltage of 5V and is designed to handle multiple ESD strikes without degradation. It conforms to IEC 61000-4-2 standards, providing robust protection against electrostatic discharge. The device's low clamping voltage and fast response time ensure that sensitive components are effectively shielded from transient voltage events. It is commonly available in a small SOT-553 package. The specific capacitance is typically around 0.3 pF, making it suitable for high-speed data line protection.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess