EN
  • EN
  • DE

ESD5V0L1B-02V

Part No ESD5V0L1B-02V
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description Transient Voltage Suppressor Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1172639-ESD5V0L1B-02V
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD5V0L1B-02V CAD Model

Description

The ESD5V0L1B-02V is a unidirectional Electrostatic Discharge (ESD) protection diode manufactured by Infineon Technologies. This diode is designed to safeguard sensitive electronic components from the damaging effects of ESD events. It features a low clamping voltage and fast response time, making it ideal for protecting high-speed data lines and interfaces.

Applications

  • USB interfaces: Protection for USB 2.0 and USB 3.0 data lines in computers, peripherals, and mobile devices.
  • HDMI ports: ESD protection for HDMI interfaces in televisions, monitors, and set-top boxes.
  • Ethernet ports: Safeguards Ethernet PHYs and controllers in network devices.
  • Audio and video lines: Protection for audio and video signal lines in consumer electronics.
  • Button and switch interfaces: ESD protection for user input interfaces in various electronic devices.

Features

  • Unidirectional ESD protection: Specifically designed to protect against positive ESD strikes.
  • Low clamping voltage: Reduces stress on protected components during ESD events.
  • Fast response time: Quickly clamps ESD voltage to prevent damage.
  • Low capacitance: Ensures signal integrity in high-speed data applications.
  • Small package size: Facilitates compact designs.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Increased system reliability: Protects sensitive components from ESD-induced failures, improving overall system reliability.
  • Enhanced signal integrity: Low capacitance ensures minimal signal degradation in high-speed applications.
  • Reduced field failures: Prevents ESD-related failures, reducing warranty claims and repair costs.
  • Easy implementation: Simple to integrate into existing designs.
  • Compliance with industry standards: Meets or exceeds industry standards for ESD protection.

Additional Details

The ESD5V0L1B-02V is characterized by its low breakdown voltage, clamping voltage, and capacitance. Its clamping voltage is typically specified at different ESD current levels as per IEC 61000-4-2. This device is commonly available in a small SOT-23 or similar surface-mount package. This allows for easy integration into compact electronic devices. Its compliance with RoHS standards ensures it is environmentally friendly and meets global regulatory requirements.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1,750+ $0.0286 $50.0500
4,260+ $0.0235 $100.1100
6,580+ $0.0228 $150.0240
9,095+ $0.0220 $200.0900
11,740+ $0.0213 $250.0620
15,710+ $0.0191 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,900 pieces
MOQ: 1750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess