The ESD1P0RFW E6327 is a bidirectional Electrostatic Discharge (ESD) protection diode from Infineon Technologies, designed to safeguard sensitive electronic components from damage caused by ESD events. This device offers a low clamping voltage and low capacitance, making it suitable for high-speed data interfaces.
Applications:
- Protection of high-speed data lines such as USB 2.0, USB 3.0, HDMI, and Ethernet.
- Mobile phones and other portable devices.
- Tablets and notebook computers.
- Consumer electronics.
- Automotive applications (infotainment, telematics).
Features:
- Bidirectional ESD protection.
- Low clamping voltage to protect sensitive circuits.
- Low capacitance for high-speed data transmission.
- Small form factor (e.g., SOT-323).
- RoHS compliant.
Benefits:
- Enhanced ESD protection, improving the reliability and lifespan of electronic devices.
- Minimal signal degradation due to low capacitance.
- Space-saving design for compact applications.
- Compliance with environmental regulations.
Technical Specifications (Typical):
While exact specifications may vary, typical values include:
- Reverse Stand-Off Voltage: 1.0 V
- Breakdown Voltage: ~7V
- Clamping Voltage (at specified Transmission Line Pulse (TLP) current): ~7V
- Junction Capacitance: < 1 pF
- Package: SOT-323
This ESD protection diode is crucial for maintaining the integrity of data signals and preventing costly damage from ESD strikes in a wide array of electronic systems.