EN
  • EN
  • DE

CYW20737ST

Part No CYW20737ST
Manufacturer Infineon Technologies
Catalog OEM Souring
Description RF Microcontrollers MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465601-CYW20737ST
Manufacturer Infineon Technologies
Package Tape & Reel (TR)
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 4dBm
Sensitivity -94dBm
Memory Size 320kB ROM, 60kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 14
Voltage - Supply 3.8V
Current - Receiving 9.8mA
Current - Transmitting 9.1mA
Operating Temperature -30°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 48-TFLGA
Supplier Device Package 48-LGA (6.5x6.5)
Ultra Librarian 3D Model Ultra Librarian CYW20737ST CAD Model

Description

The CYW20737ST by Infineon is an advanced RF Microcontroller Unit (MCU) tailored for applications necessitating low-power wireless communication. Similar to its sibling, the CYW20737S, it integrates Bluetooth technology, enabling developers to incorporate Bluetooth connectivity seamlessly into various products. What sets the CYW20737ST apart is its package and possible specific enhancements tailored for tougher environmental conditions or specific performance needs. It features a powerful processing core, ample memory, and an efficient RF transceiver, all while maintaining a low-power consumption profile. Ideal for deployment in the Internet of Things (IoT) devices, wearable technology, smart home devices, and wireless sensor networks, this MCU stands as evidence of Infineon's leadership in merging RF functionality with microcontroller capabilities. Its energy-efficient design is crucial for extending battery life in portable devices, fulfilling both manufacturer requirements for longevity and consumer desires for durability. By promoting robust and low-energy Bluetooth communication, the CYW20737ST is pivotal for innovators seeking to craft connected, smart products in our increasingly digital and interconnected age.

You May Also Be Interested in

Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess