EN
  • EN
  • DE

CY9EF226LBPMC-GSE2

Part No CY9EF226LBPMC-GSE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Base Product Number CY9EF226
Standard Package 40
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347783-CY9EF226LBPMC-GSE2
Ultra Librarian 3D Model Ultra Librarian CY9EF226LBPMC-GSE2 CAD Model

Description

The CY9EF226LBPMC-GSE2 is a microcontroller from Infineon Technologies, part of their Traveo II family. This microcontroller is designed for automotive body electronics applications, offering a combination of performance, safety, and security features. Infineon's Traveo II family is known for its scalability and suitability for a wide range of automotive applications, from body control modules to gateway ECUs.

Applications

  • Body Control Modules (BCM)
  • Gateway ECUs
  • Lighting Control
  • Window Lift Systems
  • Wiper Control
  • Seat Control

Features

  • ARM Cortex-M4F core
  • Up to 144 MHz clock frequency
  • Up to 512 KB Flash memory
  • Up to 64 KB SRAM
  • Multiple communication interfaces (CAN, LIN, SPI, UART)
  • Safety features (Hardware Watchdog Timer, Memory Protection Unit)
  • Security features (Secure Boot, HSM)

Benefits

  • Provides high performance for complex automotive applications.
  • Offers ample memory for code and data storage.
  • Enables seamless communication with other automotive systems.
  • Ensures functional safety compliance (e.g., ASIL-B).
  • Protects against unauthorized access and tampering.
  • Reduces system cost and complexity.

Additional Details

The CY9EF226LBPMC-GSE2 microcontroller is based on the ARM Cortex-M4F core, which integrates a floating-point unit (FPU) for efficient signal processing. It operates at a clock frequency of up to 144 MHz, providing sufficient processing power for real-time control applications. The device features up to 512 KB of Flash memory for storing the application code and up to 64 KB of SRAM for data storage. It supports various communication interfaces, including CAN, LIN, SPI, and UART, enabling seamless communication with other automotive systems. The integrated safety features, such as the Hardware Watchdog Timer and Memory Protection Unit, ensure functional safety compliance according to ASIL-B. The security features, including Secure Boot and HSM (Hardware Security Module), protect against unauthorized access and tampering, enhancing the overall security of the automotive system. The CY9EF226LBPMC-GSE2 is designed to meet the stringent requirements of automotive applications, including extended temperature ranges and high reliability standards. It is available in a PMC (Plastic Molded Chip Carrier) package. Specific details regarding the number of I/O pins, ADC resolution, and other peripheral configurations can be found in the official Infineon documentation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess