EN
  • EN
  • DE

CY95F010PMC-G-110E1

Part No CY95F010PMC-G-110E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 52LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY95F010
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347734-CY95F010PMC-G-110E1
Ultra Librarian 3D Model Ultra Librarian CY95F010PMC-G-110E1 CAD Model

Description

The CY95F010PMC-G-110E1 is a microcontroller manufactured by Infineon Technologies. It's a member of a microcontroller family designed for embedded control applications where robust performance and a rich peripheral set are required. This microcontroller integrates a CPU core alongside memory and various communication and control interfaces, offering a versatile solution for embedded systems design.

Applications

  • Industrial control systems
  • Home appliance control
  • Automotive sub-systems
  • Power management applications
  • Motor control systems

Features

  • High-performance CPU core.
  • Integrated Flash memory for program and data storage.
  • Integrated SRAM for data processing.
  • Multiple timers and counters for precise timing.
  • Analog-to-digital converters (ADCs) for sensor interfacing.
  • Communication interfaces like UART, SPI, and I2C.
  • PWM outputs for motor control and dimming.
  • Interrupt controller for managing asynchronous events.
  • Low-power modes for energy conservation.

Benefits

  • Enhanced processing power for demanding applications.
  • Simplified system design and reduced component count due to integration.
  • Adaptability to different applications with a wide range of peripherals.
  • Lower energy consumption for extended operation in battery-powered systems.
  • Flexible communication options for interfacing with various devices and networks.

Additional Details

The CY95F010PMC-G-110E1 operates within specified voltage and temperature ranges. It is typically packaged in a surface-mount package. Detailed technical specifications, including clock speed, memory capacities, and pinout diagrams, are available in the product datasheet from Infineon. The datasheet also provides information on electrical characteristics, timing diagrams, and application examples to assist in system design and integration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess