EN
  • EN
  • DE

CY3210-PLOC10POD

Part No CY3210-PLOC10POD
Manufacturer Infineon Technologies
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT EVAL PSOC POD / Cypress PSOC MCU PSoC® Emulation Pod
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Infineon Technologies
Series PSoC®
Package Box
Product Status Obsolete
Accessory Type Emulation Pod
For Use With/Related Products Cypress PSOC MCU
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1348357-CY3210-PLOC10POD
Ultra Librarian 3D Model Ultra Librarian CY3210-PLOC10POD CAD Model

Description

The CY3210-PLOC10POD is an emulation pod accessory type that belongs to the Development Boards, Kits, Programmers - Accessories category.

  • Manufacturer: Infineon Technologies
  • Product Category: Development Boards, Kits, Programmers - Accessories
  • For Use With: Cypress PSOC MCU related products
  • Series: PSoC®
  • Package: Box
  • Standard Package: 1
  • Accessory Type: Emulation Pod
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS Code: 8471.41.0150
  • Lifecycle Status: Obsolete
  • RoHS Status: Non-Compliant

You May Also Be Interested in

Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
TT Electronics
BOARD CALIBR CIRCUIT PCB MNT
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess