EN
  • EN
  • DE

CY3210-28XXX

Part No CY3210-28XXX
Manufacturer Infineon Technologies
Catalog Development Boards, Kits, Programmers - Accessories
Description EVALUATION POD FOR CY8C28X PSOC / CY8C28 Family PSoC® Emulation Pod
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Infineon Technologies
Series PSoC®
Package Bulk
Accessory Type Emulation Pod
For Use With/Related Products CY8C28 Family
Base Product Number CY3210
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.2000
Win Source Part Number 1347578-CY3210-28XXX
Ultra Librarian 3D Model Ultra Librarian CY3210-28XXX CAD Model

Description

The CY3210-28XXX is a series of prototyping kits designed by Infineon Technologies, specifically tailored for their PSoC (Programmable System-on-Chip) microcontrollers. These kits provide a comprehensive platform for developing and testing embedded applications. They offer a wide range of peripherals and interfaces, allowing developers to quickly prototype and evaluate their designs.

Applications

  • Prototyping embedded systems based on Infineon PSoC microcontrollers
  • Developing and testing firmware
  • Evaluating PSoC features and capabilities
  • Educational and hobbyist projects
  • Creating custom hardware and software solutions

Features

  • PSoC microcontroller on board
  • Variety of peripherals (LEDs, buttons, sensors)
  • Expansion headers for connecting external modules
  • On-board programmer and debugger
  • USB interface for connection to host computer
  • Comprehensive documentation and example projects

Benefits

  • Accelerated prototyping process
  • Easy evaluation of PSoC features
  • Reduced development time and cost
  • Simplified hardware and software integration
  • Comprehensive development environment

Additional Details

The CY3210-28XXX series typically includes a PSoC microcontroller, a variety of on-board peripherals, and expansion headers for connecting external modules. The on-board programmer and debugger allow for easy programming and debugging of the PSoC microcontroller. The USB interface provides a convenient connection to a host computer for data transfer and control. The kits are typically accompanied by comprehensive documentation and example projects, making them easy to use for both beginners and experienced developers. The specific peripherals and features may vary depending on the exact model within the CY3210-28XXX series. For example, the 'XXX' portion of the part number indicates a specific version with unique features or configuration.

You May Also Be Interested in

MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
Analog Devices Inc.
BOARD EVALUATION HMC625ALP5
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Analog Devices Inc.
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess