EN
  • EN
  • DE

BTS555 E3146

Part No BTS555 E3146
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW PWR HISIDE TO-218-5-146
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5 V to 34 V
Supply Voltage - Operating Not Required
Current - Output (Max) 128A
Rds On (Typ) 1.9 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package TO-218AB/5
Win Source Part Number 1024912-BTS555 E3146
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian BTS555 E3146 CAD Model

Description

The BTS555 E3146 is a high-side power switch from Infineon Technologies, designed for automotive and industrial applications. It's part of the PROFET (PROtected Field Effect Transistor) family, offering protection features and diagnostic capabilities to ensure safe and reliable operation in demanding environments. It is designed to switch high current loads while providing comprehensive protection against overloads, short circuits, and overtemperature conditions.

Applications:

  • Automotive Lighting: Used for controlling headlights, taillights, and other vehicle lighting systems.
  • Automotive Body Control Modules: Integrated into body control modules for controlling various loads like window lifters and central locking systems.
  • Industrial Automation: Employed in industrial control systems to switch inductive loads such as relays and solenoids.
  • Power Distribution: Utilized in power distribution systems to control and protect electronic loads.
  • Engine Management Systems: Incorporated into engine management systems for switching actuators and sensors.

Features:

  • Overload Protection: Automatically shuts down the output in case of an overload condition.
  • Short Circuit Protection: Protects the switch and the load from short circuits.
  • Overtemperature Protection: Shuts down the output if the temperature exceeds the specified limit.
  • Diagnostic Feedback: Provides status information about the switch's operating condition.
  • Current Limitation: Limits the output current to a safe level during overload or short circuit conditions.
  • Logic Level Input: Compatible with standard logic levels for easy control.

Benefits:

  • Enhanced System Reliability: Protection features ensure reliable operation and prevent damage to the switch and connected loads.
  • Reduced Component Count: Integrated protection and diagnostic functions minimize the need for external components.
  • Improved Safety: Protects against potentially hazardous conditions such as overloads and short circuits.
  • Simplified Design: Logic level input and diagnostic feedback simplify system design and troubleshooting.
  • Cost-Effective Solution: Integrated features provide a cost-effective solution for power switching and protection.

Additional Details:

The BTS555 E3146 typically features a low on-resistance (RDS(on)), minimizing power dissipation and improving efficiency. It operates with a supply voltage range suitable for automotive applications (e.g., 12V or 24V systems). The diagnostic feedback provides information about the load current, switch temperature, and fault conditions, enabling proactive maintenance and troubleshooting. The device is usually packaged in a robust housing suitable for harsh automotive and industrial environments, like a PG-DSO-12. The BTS555 E3146 utilizes a CMOS compatible input for easy control from a microcontroller.

The BTS555's current limiting feature is essential in preventing damage during short circuit events. The device shuts off if the defined current limit is reached. After a defined cooling-off period, the device will try to switch on again. If the short circuit persists the device will enter shutdown again to prevent permanent damage to the device or the load. The diagnostic pin signals the microcontroller of fault events. This enables intelligent error handling in the target system.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess