EN
  • EN
  • DE

BTS5012-1EKB

Part No BTS5012-1EKB
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart High-Side Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155569-BTS5012-1EKB
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS5012-1EKB CAD Model

Description

The BTS5012-1EKB is a single-channel high-side power switch from Infineon Technologies, designed for a wide range of automotive and industrial applications. It offers comprehensive protection features and enhanced diagnostics, ensuring reliable operation and system safety. This intelligent power switch integrates protection functions such as overcurrent, overvoltage, and overtemperature protection, safeguarding the load and the switch itself.

Applications:

  • Automotive Body Control Modules: Driving resistive, inductive, and capacitive loads.
  • Power Distribution: In automotive and industrial systems.
  • Heating Applications: Controlling heating elements with PWM capability.
  • General Power Switch: Suitable for various applications requiring a robust and protected high-side switch.
  • Lighting Applications: Driving LED and incandescent lamps in automotive and industrial settings.

Features:

  • Single Channel High-Side Switch: Simplifies circuit design and reduces component count.
  • Logic Level Input: Enables direct control from microcontrollers or logic circuits.
  • Overload Protection: Protects the switch and the load from excessive current.
  • Overtemperature Protection: Shuts down the switch in case of overheating, preventing damage.
  • Overvoltage Protection: Protects the switch from voltage spikes and surges.
  • Short Circuit Protection: Immediately disables the switch in case of a short circuit.
  • Current Limitation: Limits the current to a safe level during overload conditions.
  • Diagnostic Feedback: Provides status information about the switch's condition, such as overload or overtemperature.
  • PWM Capability: Allows for precise control of the load current and voltage.
  • Green Product: RoHS compliant.

Benefits:

  • Enhanced System Reliability: Integrated protection features prevent damage and ensure stable operation.
  • Simplified Design: Single-channel configuration reduces complexity and component count.
  • Improved Safety: Comprehensive protection mechanisms safeguard the load and the system.
  • Precise Load Control: PWM capability enables accurate adjustment of load current and voltage.
  • Reduced Power Dissipation: Low on-resistance minimizes power losses and improves efficiency.
  • Easy Integration: Logic level input allows for seamless connection to microcontrollers and other control circuits.
  • Diagnostic Capabilities: Provides real-time feedback on the switch's status, enabling quick fault detection and resolution.

The BTS5012-1EKB offers a low on-resistance, which minimizes power dissipation and increases efficiency. It comes in a PG-TO252-5 package, suitable for automated assembly. The device is designed to withstand harsh automotive environments and meets stringent quality standards. The integrated diagnostic features make it easy to monitor the switch's performance and identify potential problems before they lead to system failures. This part is AEC qualified.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1335 $64.0050
70+ $1.7507 $122.5490
105+ $1.6959 $178.0695
145+ $1.6413 $237.9885
185+ $1.5865 $293.5025
245+ $1.4224 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,829 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess