EN
  • EN
  • DE

BTS3134N

Part No BTS3134N
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Smart Lowside Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155535-BTS3134N
Manufacturer Homepage www.infineon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS3134N CAD Model

Description

The BTS3134N, manufactured by Infineon Technologies, is a high-side power switch designed for automotive applications. It's part of the PROFET™ (PROtected MOSFET) family, offering robust protection features and diagnostic capabilities. This intelligent power switch is specifically engineered to drive various loads in automotive systems, providing reliable and safe operation.

Applications

  • Automotive lighting systems (headlights, tail lights, interior lights)
  • Valve control (e.g., in engine management systems)
  • Relay replacement
  • Solenoid drivers
  • Heating systems (e.g., heated seats, windshield heaters)

Features

  • Overload protection
  • Short circuit protection
  • Overtemperature protection
  • Open load detection
  • Current limitation
  • Diagnostic feedback via status pin
  • Logic level inputs
  • Green Product (RoHS compliant)

Benefits

  • Protects the power switch and the connected load from damage due to overcurrent, short circuits, and overtemperature conditions.
  • Detects open load conditions, allowing for early identification of faulty loads.
  • Limits the current flow during overload or short circuit events, preventing excessive stress on the system.
  • Provides diagnostic information to the microcontroller, enabling intelligent system control and fault management.
  • Simplifies interfacing with microcontrollers due to logic level compatible inputs.
  • Complies with environmental regulations.

Additional Details

The BTS3134N integrates protection features and diagnostic capabilities into a single package, reducing the number of external components required and simplifying system design. It's designed to operate in harsh automotive environments, withstanding high temperatures and voltage transients. The status pin provides valuable feedback to the microcontroller, indicating fault conditions such as overload, short circuit, or open load. This allows for proactive fault management and improved system reliability. Refer to the Infineon datasheet for detailed electrical characteristics, timing diagrams, and application notes to ensure proper implementation and optimal performance. The datasheet includes absolute maximum ratings, thermal resistance values, and detailed information on the diagnostic functions. Careful consideration of these parameters is essential for reliable operation in automotive applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1507 $51.6168
57+ $1.7647 $100.5879
88+ $1.7096 $150.4448
121+ $1.6544 $200.1824
157+ $1.5993 $251.0901
210+ $1.4338 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,650 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess