The BSS119N is an N-Channel enhancement mode MOSFET from Infineon Technologies designed for fast switching applications. This small signal MOSFET is in a SOT-23 package.
Applications:
- High-Speed Switching: Optimal for high-frequency switching circuits.
- Driver Circuits: Used as a driver for various loads.
- DC-DC Conversion: Applications in DC-DC converters and voltage regulators.
Features:
- N-Channel Enhancement Mode: Simple gate driving and control.
- Low Gate Charge (Qg): High-speed switching capability.
- SOT-23 Package: Compact size for space-constrained applications.
- Logic Level Compatibility: Suitable for microcontroller applications.
Benefits:
- Faster Switching Speeds: Reduced switching losses and faster circuit operation.
- Minimal Power Dissipation: Low gate charge.
- Space Saving: SOT-23 package makes it ideal for compact designs.
- Simple Integration: Simple interface with microcontrollers.
Additional Details:
Key characteristics include drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). Given its END-OF-LIFE status, check with distributors for availability of existing stock. SOT-23 package provides moderate thermal dissipation.