EN
  • EN
  • DE

BSM100GB60DLCHOSA1

Part No BSM100GB60DLCHOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 600V 130A 445W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Module - Single 600 V 130 A 445 W Chassis Mount Module
Manufacturer Infineon Technologies
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Chassis Mount
Package Module
Case / Package Module
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number BSM100GB60DLC, BSM100GB60DLC-ND, SP000100470
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913599-BSM100GB60DLCHOSA1
Ultra Librarian 3D Model Ultra Librarian BSM100GB60DLCHOSA1 CAD Model

Description

The Infineon Technologies BSM100GB60DLCHOSA1 IGBT module is a single 600V, 130A, 445W chassis mount module designed for high power applications.

  • Manufacturer: Infineon Technologies
  • Voltage: 600V
  • Current: 130A
  • Power: 445W
  • Mounting: Chassis Mount
  • Status: Obsolete
  • Packaging: Bulk
  • Family Name: BSM100GB60DLC
  • Category: Discrete semiconductor products
  • Supply and Demand Status: Balance of supply and demand
  • Package Size: 10
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Vishay
IGBT SIP MODULE 600V 13A IMS-2
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1667 $54.1667
3+ $44.4445 $133.3335
4+ $43.0556 $172.2224
5+ $41.6667 $208.3335
7+ $40.2778 $281.9446
9+ $36.1111 $324.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess