EN
  • EN
  • DE

BGS1515MN20E6327

Part No BGS1515MN20E6327
Manufacturer Infineon Technologies
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+15+
Reference case TSNP20
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752358-BGS1515MN20E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGS1515MN20E6327 CAD Model

Description

The BGS1515MN20E6327 is a Single Pole Four Throw (SP4T) RF switch from Infineon Technologies, designed for antenna switching and signal routing in wireless communication systems. It offers low insertion loss and high isolation, making it suitable for applications where signal integrity is crucial.

Applications:

  • Antenna Switching in Mobile Devices: Enables the selection of different antennas for optimal signal reception and transmission.
  • LTE/UMTS/GSM Applications: Supports multiple frequency bands in cellular communication systems.
  • WLAN and Bluetooth Devices: Used for switching between different wireless standards.
  • Diversity Antenna Systems: Improves signal quality by selecting the best antenna.
  • RF Front-End Modules: Integrated into RF front-end modules for signal routing.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, improving signal strength.
  • High Isolation: Prevents signal leakage between different ports, maintaining signal integrity.
  • Fast Switching Speed: Enables quick switching between different signal paths.
  • Single Supply Voltage: Simplifies power supply requirements.
  • Small Form Factor: Compact design allows for integration into space-constrained applications.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance overall system performance.
  • Reduced Power Consumption: Efficient design minimizes power consumption.
  • Design Flexibility: Small form factor allows for easy integration into various applications.
  • Enhanced Reliability: Robust design ensures reliable performance.

Additional Details:

The BGS1515MN20E6327 operates across a broad frequency range, typically from 0.1 to 6 GHz, making it versatile for many wireless applications. It is controlled by a digital interface, typically using CMOS logic levels. Key specifications include an insertion loss of approximately 0.45 dB at 2 GHz, an isolation of around 30 dB at 2 GHz, and a switching speed in the range of a few microseconds. It is commonly found in smartphones, tablets, and other portable wireless devices where efficient antenna switching is required. The component's robust design ensures consistent performance even under demanding operating conditions.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0954 $58.8126
46+ $2.5398 $116.8308
71+ $2.4602 $174.6742
98+ $2.3805 $233.2890
126+ $2.3019 $290.0394
168+ $2.0640 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess