EN
  • EN
  • DE

BCR 116S E6393

Part No BCR 116S E6393
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962556-BCR 116S E6393
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR 116S E6393 CAD Model

Description

The BCR 116S E6393 is a NPN Silicon Digital Transistor from Infineon Technologies. It integrates a resistor network for simplified biasing, making it ideal for switching and amplification applications in digital circuits.

Applications

  • Digital Switching: Used as a switching element in digital circuits, such as logic gates and inverters.
  • Load Switching: Drives small loads such as LEDs, relays, and other low-power devices.
  • Bias Resistor Replacement: Simplifies circuit design by integrating bias resistors, reducing component count.
  • General Purpose Amplification: Suitable for small-signal amplification in various electronic circuits.

Features

  • NPN Silicon Transistor: Standard NPN transistor configuration.
  • Integrated Resistors: Includes two integrated resistors for input and base-emitter biasing.
  • Low Saturation Voltage: Provides efficient switching performance with minimal voltage drop.
  • Small SOT-23 Package: Compact package for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Simplified Circuit Design: Integrated resistors reduce external component count and simplify biasing.
  • Reduced Board Space: Compact SOT-23 package saves valuable board space.
  • Improved Switching Performance: Low saturation voltage ensures efficient switching.
  • Cost-Effective: Integrated resistors eliminate the need for external components, reducing overall cost.

Additional Details

The BCR 116S E6393 operates with a collector-emitter voltage of up to 50V and a collector current of up to 100mA. The input resistor value is typically 10 kΩ, and the base-emitter resistor value is typically 10 kΩ. The transistor's transition frequency is typically 250 MHz. Detailed electrical characteristics, package dimensions, and application notes can be found in the Infineon Technologies datasheet for this device. It is designed for automated assembly and is available in tape and reel packaging.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess