EN
  • EN
  • DE

BCP55-10-E6327

Part No BCP55-10-E6327
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Power Bipolar Transistor, 1-Element, Silicon, Plastic/Epoxy, 4 Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960378-BCP55-10-E6327
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCP55-10-E6327 CAD Model

Description

The BCP55-10-E6327 is a NPN Bipolar Junction Transistor (BJT) manufactured by Infineon Technologies. It is designed for general-purpose switching and amplification applications. This transistor offers a good balance of voltage, current, and power handling capabilities, making it suitable for a wide range of electronic circuits.

Applications:

  • General purpose switching: Used in various switching circuits to control the flow of current.
  • Amplification: Employed in amplifier circuits to boost the signal strength.
  • Linear regulation: Used in linear voltage regulators to maintain a stable output voltage.
  • Driver circuits: Used as a driver for higher-power devices such as relays, LEDs, and small motors.
  • Signal processing: Utilized in signal conditioning and processing circuits.

Features:

  • NPN Bipolar Junction Transistor (BJT): Standard NPN transistor configuration.
  • High Collector Current: Capable of handling a collector current of up to 1A.
  • High Voltage Rating: Features a collector-emitter voltage (VCEO) of 80V.
  • Low Saturation Voltage: Provides a low saturation voltage for efficient switching.
  • Fast Switching Speed: Offers fast switching characteristics for high-frequency applications.
  • Small Signal Amplifier: Suitable for small signal amplification due to its high current gain.

Benefits:

  • Versatile Application: Suitable for a wide range of general-purpose switching and amplification applications.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance, reducing power dissipation.
  • High Performance: Provides high current and voltage handling capabilities for reliable operation.
  • Easy to Use: Standard NPN configuration makes it easy to integrate into existing circuits.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Operation: Manufactured by Infineon Technologies, ensuring high quality and reliable performance.

Additional Details:

The BCP55-10-E6327 is typically available in a SOT-223 package. The "-10" designation indicates a specific hFE (DC current gain) range. It is important to consult the datasheet for precise specifications, including maximum ratings, thermal characteristics, and electrical characteristics under various operating conditions. Proper biasing and heat sinking may be required depending on the application to ensure reliable operation and prevent device failure. The E6327 suffix denotes specific tape and reel packaging information.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess