The BB689-02VH7902 is a variable capacitance diode, commonly referred to as a varactor or varicap diode, produced by Infineon Technologies. This diode is designed for electronic tuning applications where its capacitance can be precisely controlled by an applied voltage. The specific designators '-02VH7902' indicate particular manufacturing and performance characteristics.
Applications:
- Voltage Controlled Oscillators (VCOs)
- Tunable filters
- Frequency synthesizers
- Automatic Frequency Control (AFC) circuits
- Electronic tuning in radio and television receivers
Features:
- High capacitance ratio for a wide tuning range
- Low series resistance to minimize losses
- Excellent linearity for stable performance
- Small SMD (Surface Mount Device) package for compact designs
Benefits:
- Wide frequency coverage: Enables a broad range of frequencies to be tuned within a circuit.
- Efficient performance: Minimizes power consumption in tuning circuits due to low series resistance.
- Stable and predictable operation: Provides reliable and consistent performance across various operating conditions due to its excellent linearity.
- Compact integration: Facilitates miniaturization of electronic devices and circuits.
Additional Details:
The BB689-02VH7902 varactor diode leverages the voltage-dependent capacitance of a reverse-biased PN junction to achieve electronic tuning. The capacitance varies inversely with the applied reverse voltage. The high capacitance ratio, defined as the ratio between the capacitance at a low reverse voltage and the capacitance at a high reverse voltage, is a critical parameter for determining the tuning range achievable in a VCO or tunable filter. The low series resistance (Rs) reduces losses and improves the overall performance of the tuned circuit. The device is typically housed in a small SMD package, making it suitable for surface mount assembly and compact electronic designs. The specific suffix '-02VH7902' likely refers to particular production lots or enhanced performance characteristics that differentiate this specific part number from other BB689 variants. It's often used in communication systems and consumer electronics where precise and efficient frequency control is essential.