The BB689-02V is a variable capacitance diode (varicap diode) from Infineon Technologies. It is designed for use in electronic tuning applications where a voltage-controlled capacitance is required. This diode is commonly used in radio frequency (RF) circuits for tuning oscillators, filters, and matching networks.
Applications:
- Voltage Controlled Oscillators (VCOs)
- Tunable filters
- Antenna tuning
- Frequency synthesizers
- Matching networks
Features:
- High capacitance ratio: Provides a wide tuning range
- Low series resistance: Minimizes losses in RF circuits
- Small package size: Allows for compact circuit designs
- Optimized for low voltage operation
Benefits:
- Precise frequency control: Enables accurate tuning of RF circuits.
- Improved signal quality: Low series resistance minimizes signal loss.
- Compact design: Small package size allows for integration into small devices.
- Simplified circuit design: Reduces the need for complex tuning mechanisms.
Additional Details:
The BB689-02V features a typical capacitance of around 3.9 pF at 3V and a capacitance ratio of approximately 4.0. It is available in a small SMD package. The diode is designed to operate with a reverse voltage within specified limits. Its characteristics make it suitable for various wireless communication devices and RF applications requiring electronic tuning capabilities. The specific capacitance values and tuning range depend on the applied reverse voltage.
Note: This part is marked as END-OF-LIFE by the manufacturer. Please check for availability and consider alternative parts for new designs.