EN
  • EN
  • DE
  • IT

BAS3005S02LRHE6327XTSA1

Part No BAS3005S02LRHE6327XTSA1
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 500MA TSLP-2  /  Diode Schottky 30 V 500mA (DC) Surface Mount PG-TSLP-2-17
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Infineon Technologies
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 500mA (DC)
Voltage - Forward (Vf) (Max) @ If 500 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300 µA @ 30 V
Capacitance @ Vr, F 15pF @ 5V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-882
Supplier Device Package PG-TSLP-2-17
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number BAS3005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names BAS3005S02LRHE6327XTSA1CT,BAS3005S-02LRHE6327INDKR,BAS3005S02LRHE6327XT,BAS3005S-02LRHE6327INDKR-ND,BAS3005S-02LRHE6327INCT,2156-BAS3005S02LRHE6327XTSA1,INFINFBAS3005S02LRHE6327XTSA1,BAS3005S02LRHE6327,BAS3005S02LRHE6327XTSA1TR,SP000472478,BAS3005S02LRHE6327XTSA1DKR,BAS 3005S-02LRH E6327,BAS3005S-02LRHE6327INTR-ND,BAS3005S-02LRHE6327INCT-ND,BAS3005S-02LRHE6327INTR
Standard Package 15,000
Win Source Part Number 960490-BAS3005S02LRHE6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BAS3005S02LRHE6327XTSA1 CAD Model

Description

The Infineon Technologies BAS3005S02LRHE6327XTSA1 is a Schottky Diode with a voltage rating of 30 V and a current rating of 500mA (DC).

  • Voltage Rating: 30 V
  • Current Rating: 500mA (DC)
  • Diode Type: Fast Recovery
  • Speed: =< 500ns, > 200mA (Io)
  • Package / Case: SOD-882
  • Mounting Type: Surface Mount
  • Package Type: Tape & Reel
  • Estimated Production Lead Time: 4 weeks
  • Standard Package: 15,000
  • Operating Temperature Range: -55°C ~ 150°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess