The BAS16-02W H6327 is a small signal Schottky diode manufactured by Infineon Technologies. It is designed for high-speed switching applications where low forward voltage and fast recovery times are crucial. This diode offers excellent performance in various electronic circuits due to its robust design and reliable characteristics.
Applications
- High-speed switching circuits
- Voltage clamping applications
- Protection circuits
- RF detectors
- Mixer applications
Features
- Low forward voltage drop
- Fast switching speed
- Small surface mount device (SMD) package
- High breakdown voltage
- Low capacitance
Benefits
- Improved circuit efficiency due to low forward voltage drop, which minimizes power loss.
- Enhanced switching performance in high-frequency applications because of the fast switching speed.
- Compact design allows for space-saving in densely populated circuit boards.
- Increased circuit reliability due to the high breakdown voltage, preventing damage from voltage spikes.
- Minimized signal distortion in high-frequency circuits because of the low capacitance.
Additional Details
The BAS16-02W H6327 features a forward voltage of approximately 0.35V at 10mA and a reverse recovery time in the nanosecond range. Its small SMD package, typically SOT-323, allows for automated assembly and efficient thermal management. The diode is also characterized by a low leakage current, contributing to stable operation across a wide range of temperatures. This component complies with RoHS standards, ensuring environmental friendliness.