EN
  • EN
  • DE

BAR90-02ELS

Part No BAR90-02ELS
Manufacturer Infineon Technologies
Catalog RF Diodes
Description Silicon Deep Trench PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1151315-BAR90-02ELS
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAR90-02ELS CAD Model

Description

The BAR90-02ELS is a high-performance silicon PIN diode from Infineon Technologies, designed for RF switching and attenuator applications. It features a low forward resistance and capacitance, making it suitable for use in high-frequency circuits up to several GHz. Its optimized design ensures minimal signal loss and distortion.

Applications

  • RF Switches: Used in various RF switching applications, offering fast and efficient signal routing.
  • Variable Attenuators: Providing variable attenuation in RF signal paths.
  • Limiter Circuits: Protecting sensitive receiver front-ends from high-power signals.
  • Phase Shifters: Enabling phase control in communication systems.
  • Automotive Radar: Employed in radar systems for automotive applications.

Features

  • Low Forward Resistance: Minimizes insertion loss in RF circuits.
  • Low Capacitance: Reduces signal distortion at high frequencies, ensuring optimal performance.
  • High Breakdown Voltage: Provides robust operation even under high voltage conditions.
  • Fast Switching Speed: Allows for rapid switching between different states.
  • Small SOT-23 Package: Facilitates easy integration and compact designs.
  • Pb-Free and RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits

  • Improved RF Performance: Enables efficient signal switching and attenuation.
  • Reduced Signal Loss: Minimizes signal attenuation in RF circuits, leading to higher efficiency.
  • Enhanced System Reliability: Provides robust performance in demanding RF environments.
  • Simplified Circuit Design: Reduces the need for complex matching networks.
  • Compact Size: Allows for integration into small form factor devices.

Additional Details

The BAR90-02ELS is available in a small SOT-23 surface-mount package. Detailed electrical specifications, including forward voltage, reverse current, and capacitance values, can be found in the Infineon datasheet. Proper biasing is crucial for achieving optimal performance in specific applications. It is also ESD sensitive and requires careful handling during assembly.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
Lowest to $5.5405
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
M/A-Com Technology Solutions
Lowest to $1.2513

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess