The BAR63-02L is a silicon PIN diode designed for use in RF switching applications. It is manufactured by Infineon Technologies and known for its low forward resistance and low capacitance.
Applications
- RF switches
- Attenuation circuits
- Voltage variable attenuators (VVAs)
- Limiters
- TR switches in radar applications
Features
- Low forward resistance
- Low capacitance
- High reverse voltage
- Surface mount package
- Fast switching speed
Benefits
- Improved RF performance due to low insertion loss and high isolation.
- Reduced power consumption in switching applications.
- Miniaturization of RF circuits due to small package size.
- High reliability and ruggedness.
- Suitable for high-frequency applications.
Additional Details
The BAR63-02L features a forward resistance (Rf) of typically 1.2 ohms at If = 10 mA and a diode capacitance (Ct) of typically 0.25 pF at Vr = 0 V and f = 1 MHz. The reverse voltage is 50V. It is available in a small SOT-23 surface mount package. The operating temperature ranges from -55°C to +150°C. The PIN diode structure allows for efficient control of RF signals with minimal distortion.