EN
  • EN
  • DE

B37940K5221J62

Part No B37940K5221J62
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982373-B37940K5221J62
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B37940K5221J62 CAD Model

Description

The B37940K5221J62 is a film capacitor manufactured by Infineon Technologies. Film capacitors are known for their excellent electrical characteristics, high reliability, and long lifespan, making them suitable for a wide range of applications in electronics.

Applications

  • Power electronics: Used in DC link capacitors, snubber capacitors, and resonant capacitors in power converters and inverters.
  • Motor drives: Employed for filtering and energy storage in motor control circuits.
  • Renewable energy systems: Utilized in solar inverters and wind turbine converters.
  • Industrial equipment: Found in power supplies, welding equipment, and other heavy-duty industrial applications.
  • Automotive electronics: Used in electric vehicle (EV) and hybrid electric vehicle (HEV) power systems.
  • Lighting: Applied in electronic ballasts and LED drivers.

Features

  • High Capacitance Stability: Film capacitors maintain their capacitance value relatively stable over a wide range of temperatures and frequencies.
  • Low Equivalent Series Resistance (ESR): Film capacitors exhibit low ESR, resulting in minimal power dissipation and efficient energy transfer.
  • High Insulation Resistance: These capacitors provide excellent insulation properties, preventing leakage current and ensuring reliable operation.
  • Long Lifespan: Film capacitors have a long operational life, making them suitable for applications requiring high reliability.
  • Self-Healing Properties: Some film capacitors possess self-healing capabilities, allowing them to recover from minor dielectric breakdowns.
  • Flame Retardant Construction: Many film capacitors are constructed with flame-retardant materials for safety.

Benefits

  • Improved Circuit Performance: Film capacitors contribute to enhanced circuit performance by providing stable and reliable capacitance.
  • Reduced Power Losses: The low ESR of film capacitors minimizes power losses, increasing overall system efficiency.
  • Enhanced Reliability: Their robust construction and long lifespan make film capacitors a reliable choice for critical applications.
  • Stable Operation: Film capacitors provide consistent performance even under varying operating conditions.
  • Compact Size: Despite their high performance, film capacitors are often available in compact sizes, saving valuable board space.

Additional Details

Specific details such as capacitance value, voltage rating, and temperature range can be found in the manufacturer's datasheet. The B37940 series typically utilizes a metallized polypropylene (MPP) film dielectric. Exact specifications for the B37940K5221J62 variant depend on the specific datasheet and manufacturer's documentation.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess