EN
  • EN
  • DE
  • IT

AUIRS2301STR

Part No AUIRS2301STR
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC / HIGH AND LOW SIDE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 200mA, 350mA
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time (Typ) 130ns, 50ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series AUIRS2301S
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807889-AUIRS2301STR
Ultra Librarian 3D Model Ultra Librarian AUIRS2301STR CAD Model

Description

The AUIRS2301STR is a half-bridge driver IC from Infineon Technologies.

  • Number of Drivers: 2
  • Gate Types: IGBT and N-Channel MOSFET
  • Logic Voltage Levels (VIL): 0.8V
  • Logic Voltage Levels (VIH): 2.5V
  • Peak Output Current (Source): 200mA
  • Peak Output Current (Sink): 350mA
  • High Side Voltage Max (Bootstrap): 600V
  • Rise Time: 130ns
  • Fall Time: 50ns
  • Package Type: 8-SOIC
  • Operating Temperature Range: -40°C to 150°C

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9642 $56.3198
47+ $2.4322 $114.3134
72+ $2.3561 $169.6392
99+ $2.2801 $225.7299
128+ $2.2042 $282.1376
171+ $1.9761 $337.9131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess