EN
  • EN
  • DE

AUIRGR4045D

Part No AUIRGR4045D
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT, 12A I(C), 600V V(BR)CES, N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Package Bulk
Product Status Active
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 12 A
Current - Collector Pulsed (Icm) 18 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 6A
Power - Max 77 W
Switching Energy 56µJ (on), 122µJ (off)
Input Type Standard
Gate Charge 19.5 nC
Td (on/off) @ 25°C 27ns/75ns
Test Condition 400V, 6A, 47Ohm, 15V
Reverse Recovery Time (trr) 74 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252AA
Base Product Number IRGR4045
Standard Package 242 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 567206-AUIRGR4045D
Ultra Librarian 3D Model Ultra Librarian AUIRGR4045D CAD Model

Description

The Infineon Technologies 567206-AUIRGR4045D is a discrete semiconductor product that belongs to the category of Transistors - IGBTs - Single IGBTs.

  • GPTDescription: It does not belong to any specific series.
  • GPTDescription: This product comes in a bulk package with a standard package of 242 pieces.
  • GPTDescription: It has a maximum power of 77W and a reverse recovery time (trr) of 74ns.
  • GPTDescription: The IGBT type is trench and the maximum collector-emitter breakdown voltage is 600V.
  • GPTDescription: The maximum collector current (Ic) is 12A and the maximum collector pulsed current (Icm) is 18A.
  • GPTDescription: The maximum collector-emitter saturation voltage (Vce(on)) @ the specified gate-emitter voltage (Vge) and collector current (Ic) is 2V @ 15V and 6A.
  • GPTDescription: The switching energy for this product is 56µJ (on) and 122µJ (off).
  • GPTDescription: It has a standard input type and a gate charge of 19.5nC.
  • GPTDescription: The switching times for turn-on and turn-off @ 25°C are 27ns and 75ns respectively.
  • GPTDescription: This product is designed for surface mount and comes in a TO-252-3, DPak (2 Leads + Tab), SC-63 package.
  • GPTDescription: The HTSUS code for this product is 0000.00.0000.
  • GPTDescription: Please note that this product is currently active.

You May Also Be Interested in

IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9404 $58.2120
75+ $1.5927 $119.4525
115+ $1.5431 $177.4565
155+ $1.4934 $231.4770
200+ $1.4438 $288.7600
270+ $1.2936 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess