EN
  • EN
  • DE

25366\128MB\16Mx8\8C\G4

Part No 25366\128MB\16Mx8\8C\G4
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description PC100 16Mx64-7 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951963-25366\128MB\16Mx8\8C\G4
Series *
Ultra Librarian 3D Model Ultra Librarian 25366\128MB\16Mx8\8C\G4 CAD Model

Description

The Infineon Technologies 25366 is a 128MB memory module featuring 16Mx8 memory chips, configured with 8C (banks). This module provides a basic memory capacity for applications with minimal memory requirements, such as embedded systems or older computing devices.

Applications:

  • Embedded Systems
  • Legacy Computer Systems
  • Industrial Control Systems
  • Networking Devices
  • Basic Electronic Devices

Features:

  • 128MB Capacity: Offers a limited amount of memory for simple tasks.
  • 16Mx8 Configuration: Organizes memory for efficient data handling within its capacity.
  • 8 Banks (8C): Facilitates concurrent memory access.
  • High-Speed Data Transfer: Enables relatively fast data retrieval and storage for its generation.
  • Reliable Performance: Designed and manufactured to ensure stable operation.
  • Compatibility: Designed for systems supporting older DDR memory standards.

Benefits:

  • Improved System Performance: Enhances the performance of basic computing tasks.
  • Efficient Memory Usage: Optimizes memory usage for its intended applications.
  • Stable Operation: Provides reliable and consistent performance.
  • Cost-Effective Solution: Offers a low-cost memory solution for specific needs.
  • Long-Term Reliability: Ensures extended lifespan.

Relevant Details:

The specific technical specifications, including the memory type (likely DDR or DDR2), clock speed, and voltage, depend on the precise module variant. Refer to the manufacturer's datasheet for detailed information. Key characteristics include a standard JEDEC pinout. The 'G4' suffix likely denotes a specific revision or feature set. This module is suitable for applications where memory constraints are significant and only essential tasks are performed.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess