EN
  • EN
  • DE

24273\128MB\16Mx8\9C

Part No 24273\128MB\16Mx8\9C
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description PC100 16Mx72-75 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952016-24273\128MB\16Mx8\9C
Series *
Ultra Librarian 3D Model Ultra Librarian 24273\128MB\16Mx8\9C CAD Model

Description

The Infineon 24273 128MB Memory Module is a compact and reliable SDRAM memory module designed for embedded systems and legacy computing devices. Featuring a capacity of 128MB and organized as 16Mx8, this module offers a cost-effective solution for applications requiring a small memory footprint. The '9C' likely indicates a specific speed grade or CAS latency associated with its operation.

Applications:

  • Embedded Systems
  • Legacy Computing Devices
  • Industrial Control Systems
  • Networking Equipment

Features:

  • 128MB Capacity
  • SDRAM Technology
  • Organized as 16Mx8
  • Standard SDRAM Interface

Benefits:

  • Compact Size
  • Low Power Consumption
  • Reliable Performance
  • Cost-Effective Memory Solution

Technical Specifications:

This SDRAM module is designed to operate according to industry-standard SDRAM specifications, ensuring compatibility with a wide range of systems. The specific voltage requirements and clock speed details are crucial for proper operation and should be verified against the target system's specifications. The 16Mx8 organization refers to the arrangement of memory chips within the module, allowing for parallel data access. Infineon Technologies is a reputable manufacturer known for producing high-quality memory solutions. This 128MB SDRAM module is built to meet industry standards and undergoes rigorous testing to ensure reliability and performance. It is designed to provide a stable and efficient memory solution for applications requiring a small memory footprint.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess