EN
  • EN
  • DE

MMF60R360QTH

Part No MMF60R360QTH
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079541-MMF60R360QTH
Categories OEM Parts(M-N)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMF60R360QTH CAD Model

Description

The MMF60R360QTH is a Power MOSFET from Inchange Semiconductor Company Limited, designed for efficient power switching. It features low on-resistance and fast switching characteristics, contributing to improved efficiency and reduced power loss in various applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • LED Lighting
  • Motor Control Circuits

Features

  • Low On-Resistance: Minimizes conduction losses for increased efficiency.
  • Fast Switching Speed: Reduces switching losses at higher frequencies.
  • High Avalanche Ruggedness: Provides tolerance to voltage transients.
  • Improved dv/dt Capability: Enhances stability and reduces the risk of unwanted turn-on.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Halogen-Free: Complies with halogen-free requirements.

Benefits

  • High Efficiency: Reduces power dissipation and improves overall system efficiency.
  • Reliable Operation: High avalanche ruggedness and dv/dt capability ensure robust performance in demanding conditions.
  • Simplified Thermal Management: Lower power losses reduce heat generation, simplifying thermal design.
  • Cost-Effective: Offers a balance of performance and reliability at a competitive price.
  • Environmentally Friendly: RoHS compliant and halogen-free, minimizing environmental impact.

Additional Details

The MMF60R360QTH typically utilizes advanced trench MOSFET technology to achieve its low on-resistance and fast switching speeds. This device is typically available in a through-hole or surface-mount package, depending on the specific application requirements. Consult the datasheet for detailed specifications, including drain-source voltage (Vds), continuous drain current (Id), gate-source voltage (Vgs), and thermal resistance.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Sunlord
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,876 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess