EN
  • EN
  • DE

HLB124E

Part No HLB124E
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062952-HLB124E
Categories OEM Parts(F-I)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HLB124E CAD Model

Description

The HLB124E is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Inchange Semiconductor Company Limited. MOSFETs are semiconductor devices used for switching and amplification in electronic circuits. They are known for their high input impedance, fast switching speed, and low on-resistance, making them suitable for a wide range of power electronics applications.

Applications

  • DC-DC Converters
  • Power Inverters
  • Motor Drives
  • LED Lighting
  • Battery Management Systems

Features

  • Low on-resistance
  • Fast switching speed
  • High avalanche energy
  • Logic level gate drive
  • RoHS compliant

Benefits

  • High efficiency in power conversion
  • Reduced power losses and heat dissipation
  • Simplified gate drive circuitry
  • Improved system reliability
  • Environmentally friendly

Additional Details

The HLB124E features a low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency. The fast switching speed reduces switching losses, further enhancing efficiency. The high avalanche energy rating provides robustness against voltage transients, increasing the device's reliability. The logic level gate drive allows for direct interfacing with microcontrollers and other low-voltage logic circuits, simplifying the gate drive circuitry.

The HLB124E is typically packaged in a standard package such as a TO-252 or similar, providing good thermal performance and ease of mounting. This MOSFET is suitable for use in both linear and switching applications. It's important to consult the datasheet for the specific voltage, current, and thermal ratings, as well as the recommended gate drive conditions, to ensure safe and reliable operation.

Power MOSFETs like the HLB124E are essential components in modern power electronics systems. Their efficiency and ease of use make them a preferred choice for a wide range of applications where efficient power conversion and control are required. Always refer to the manufacturer's datasheet for detailed specifications and application notes to ensure proper component selection and optimal performance.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess