EN
  • EN
  • DE

FMW79N60S1FDHF

Part No FMW79N60S1FDHF
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990320-FMW79N60S1FDHF
Categories OEM Parts(F-I)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMW79N60S1FDHF CAD Model

Description

The FMW79N60S1FDHF is a high-voltage N-channel MOSFET manufactured by Inchange Semiconductor. This MOSFET is designed for high-efficiency power switching applications. It features fast switching speed, low on-resistance, and is designed for use in various power electronics circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • Lighting ballasts

Features:

  • High voltage rating: Suitable for high-voltage applications.
  • Low on-resistance (RDS(on)): Minimizes conduction losses.
  • Fast switching speed: Reduces switching losses.
  • Avalanche ruggedness: Designed to withstand avalanche conditions.
  • Isolated package: Offers enhanced safety and simplified thermal management.

Benefits:

  • Increased efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Improved reliability: Avalanche ruggedness enhances reliability in harsh environments.
  • Simplified thermal management: Isolated package simplifies heatsink mounting.
  • Reduced system size: High power density allows for smaller designs.
  • Enhanced safety: Isolated package provides increased isolation voltage.

Additional Details:

The FMW79N60S1FDHF typically features a drain-source voltage (VDS) of 600V and a continuous drain current (ID) rating as specified in the Inchange Semiconductor datasheet. The low on-resistance (RDS(on)) is a critical factor in minimizing conduction losses. It's important to consult the datasheet for detailed electrical characteristics such as gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and total gate charge (Qg). The package is typically a TO-220F or similar fully isolated package. Always refer to the official datasheet for safe operating area (SOA), thermal resistance (Rth), isolation voltage, and other key parameters for ensuring reliable and safe operation.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess