The BUK454-200 is a N-channel TrenchMOS logic level MOSFET from Inchange Semiconductor Company Limited. It is designed for high-efficiency switching applications. This MOSFET leverages advanced trench technology to minimize on-state resistance and gate charge, leading to improved power conversion efficiency.
Applications
- DC-DC converters
- Load switches
- Motor control circuits
- Power management systems
- LED lighting applications
Features
- Logic level gate drive
- Low on-state resistance (RDS(on))
- High avalanche energy rating
- TrenchMOS technology
- Fast switching speed
Benefits
- Improved power efficiency due to low RDS(on).
- Simplified gate drive circuitry with logic level compatibility.
- Enhanced reliability and robustness with high avalanche energy rating.
- Reduced switching losses due to fast switching speed.
- Compact design for space-constrained applications.
Additional Details
The BUK454-200 features a drain-source voltage (VDS) of 200V. The gate-source voltage (VGS) is ±20V. It is typically available in a TO-220 package, which allows for efficient heat dissipation. The low on-state resistance minimizes power dissipation and improves overall system efficiency. The logic-level gate drive simplifies the design of drive circuits, allowing direct interfacing with microcontrollers and other logic devices. The fast switching speed enables higher frequency operation, further reducing the size and cost of passive components in power conversion circuits. The avalanche energy rating ensures that the device can withstand transient voltage spikes, enhancing reliability in demanding applications.