EN
  • EN
  • DE

2SK400

Part No 2SK400
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Fast Switching Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1127740-2SK400
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK400 CAD Model

Description

The 2SK400 is an N-channel junction field-effect transistor (JFET) manufactured by Inchange Semiconductor Company Limited. It is designed for low-noise amplifier applications and analog switching. This JFET is often used in audio preamplifiers, mixers, and high-impedance input stages of instrumentation amplifiers due to its low input capacitance and high input impedance.

Applications:

  • Audio Preamplifiers: Used as a low-noise input stage in audio preamplifiers.
  • Mixers: Employed in mixer circuits for signal mixing in communication systems.
  • Instrumentation Amplifiers: Suitable for high-impedance input stages in instrumentation amplifiers.
  • Analog Switches: Used as analog switches in signal routing and control circuits.
  • Oscillators: Integrated into oscillator circuits for signal generation.

Features:

  • N-Channel JFET: Provides high input impedance and low noise characteristics.
  • Low Noise: Designed for low-noise performance in sensitive amplifier applications.
  • High Input Impedance: Minimizes loading effects on signal sources.
  • Low Input Capacitance: Reduces signal attenuation at high frequencies.
  • High Transconductance: Provides high voltage gain in amplifier circuits.

Benefits:

  • Improved Signal Quality: Reduces noise and distortion in amplifier circuits.
  • Minimal Signal Loading: High input impedance minimizes loading effects on signal sources.
  • Enhanced High-Frequency Performance: Low input capacitance ensures minimal signal attenuation.
  • Simplified Circuit Design: Requires minimal external components for basic amplifier configurations.

Additional Details:

The 2SK400 is typically available in a TO-92 or similar through-hole package. Key electrical characteristics include gate-source cutoff voltage (VGS(off)), drain current (IDSS), and transconductance (gfs). Its high input impedance makes it suitable for buffering high-impedance sources. It's essential to consult the datasheet for detailed electrical characteristics, application notes, and recommended operating conditions. Proper biasing is crucial to achieve optimal low-noise performance.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,050+ $0.2206 $231.6300
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess