EN
  • EN
  • DE

2SD110

Part No 2SD110
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description isc Silicon NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1126134-2SD110
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD110 CAD Model

Description

The 2SD110 is a silicon NPN transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in various amplifier and switching applications. This transistor offers a good balance of current handling capability and voltage ratings, making it suitable for a range of general-purpose applications.

Applications

  • General Purpose Amplification: Used in audio amplifiers, signal amplifiers, and other general-purpose amplification circuits.
  • Switching Circuits: Employed in switching power supplies, DC-DC converters, and other switching applications.
  • Motor Control: Utilized in motor control circuits for controlling small DC motors and other inductive loads.
  • Driver Circuits: Used as a driver for relays, LEDs, and other components requiring higher current.
  • Linear Regulators: Integrated into linear voltage regulators to provide stable voltage outputs.

Features

  • NPN Transistor: Silicon NPN construction.
  • High Collector Current (IC): Supports a collector current of up to 2A, suitable for driving moderate loads.
  • High Collector-Emitter Voltage (VCEO): Features a collector-emitter voltage rating of 60V, enabling use in medium-voltage circuits.
  • Low Saturation Voltage (VCE(sat)): Offers a low saturation voltage, minimizing power dissipation.
  • Medium Current Gain (hFE): Provides a typical current gain of around 40 to 240.
  • TO-126 Package: Available in a TO-126 package for easy mounting and heatsinking.

Benefits

  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Good Current Handling: Can drive moderate loads with its 2A collector current rating.
  • Medium Voltage Operation: Operates effectively in circuits with voltages up to 60V.
  • Efficient Switching: Low saturation voltage reduces power losses in switching applications.
  • Easy to Use: TO-126 package simplifies mounting and heatsinking.

The 2SD110 transistor offers a combination of voltage, current, and gain characteristics that make it a versatile component for various electronic circuits. Its ability to handle moderate currents and voltages, along with its ease of use, makes it a suitable choice for general-purpose amplifier and switching applications. Key specifications include a collector-emitter voltage (VCEO) of 60V, a collector current (IC) of 2A, and a DC current gain (hFE) of 40-240.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2466 $83.2466
2+ $68.3044 $136.6088
3+ $66.1700 $198.5100
4+ $64.0355 $256.1420
5+ $61.9011 $309.5055
7+ $55.4978 $388.4846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess