EN
  • EN
  • DE

2SC4426

Part No 2SC4426
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037157-2SC4426
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4426 CAD Model

Description

The 2SC4426 is an NPN silicon epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for high-frequency power amplifier applications.

Applications

  • High-Frequency Amplifiers
  • Oscillators
  • Mixers
  • RF Transmitters
  • Communication Equipment

Features

  • High Power Gain
  • High Collector Current
  • Low Feedback Capacitance
  • High Transition Frequency
  • Excellent Linearity

Benefits

  • Efficient Power Amplification: The high power gain allows for efficient amplification of signals, resulting in high output power.
  • High Signal Handling Capability: The high collector current allows for handling larger signals without distortion.
  • Stable Operation: The low feedback capacitance reduces the risk of oscillation and ensures stable operation in high-frequency circuits.
  • Suitable for High-Frequency Applications: The high transition frequency ensures that the transistor can operate effectively at high frequencies.
  • Minimized Signal Distortion: Excellent linearity ensures minimal signal distortion during amplification.

Additional Details

The 2SC4426 typically comes in a through-hole package for effective heat dissipation. Its key electrical characteristics include a high collector current (IC), a high transition frequency (fT), and a low collector-base capacitance (Cob). It's important to consult the datasheet for the specific IC, fT, Cob, and other relevant parameters to ensure proper application.

When using the 2SC4426, proper heat sinking is essential to maintain the transistor's operating temperature within the specified limits. Impedance matching is also crucial for efficient power transfer and optimal performance. Proper biasing and stabilization techniques are necessary to prevent thermal runaway and ensure stable operation. The transistor's robust design and electrical characteristics make it a reliable component for various high-frequency power applications. Careful consideration of the circuit layout and component placement is essential to minimize unwanted parasitic effects and ensure optimal performance.

You May Also Be Interested in

Intel
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Hewlett Packard
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess