EN
  • EN
  • DE

2SC1672

Part No 2SC1672
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036877-2SC1672
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC1672 CAD Model

Description

The 2SC1672 is an NPN silicon epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in amplifier and switching applications.

Applications:

  • Low-Noise Amplifiers: Used in low-noise amplifier circuits for audio and signal processing.
  • Switching Applications: Employed in various switching circuits, such as inverters and converters.
  • Audio Amplifiers: Found in audio amplifier stages for amplifying audio signals.
  • General Purpose Amplification: Suitable for general purpose small signal amplification.
  • Driver Stages: Used as a driver transistor in various electronic circuits.

Features:

  • NPN Silicon Epitaxial Planar Transistor: Utilizes NPN silicon epitaxial planar technology.
  • Low Noise: Exhibits low noise characteristics, making it suitable for low-noise applications.
  • High Current Gain (hFE): Features high current gain for efficient amplification.
  • Low Saturation Voltage: Provides low saturation voltage for efficient switching.
  • Compact Package: Typically available in a small through-hole package.

Benefits:

  • Improved Signal Clarity: Enhances signal clarity in low-noise amplifier applications.
  • Efficient Switching: Delivers efficient switching performance in various circuits.
  • Enhanced Audio Amplification: Improves audio amplification quality in audio amplifier stages.
  • Versatile Use: Offers versatile use in a wide range of electronic circuits.
  • Compact Design: Enables compact design integration due to its small package.

Additional Details:

The 2SC1672 transistor is designed to operate within a specific temperature range, and it is necessary to consult the datasheet for precise operating conditions. Ensure proper biasing and circuit design for optimal performance. Consider the transistor's parameters, such as current gain and voltage ratings, when designing circuits. Proper heat sinking may be required for certain applications to maintain optimal performance and prevent damage.

For the most accurate and up-to-date specifications and application guidelines, always refer to the official datasheet from Inchange Semiconductor Company Limited.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Intel
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Dell
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess