EN
  • EN
  • DE

2SB608

Part No 2SB608
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Silicon PNP Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1124973-2SB608
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB608 CAD Model

Description

The 2SB608 is a PNP silicon transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for amplifier and switching applications, offering reliable performance and moderate power handling capabilities.

Applications:

  • Audio Amplifiers: Used in preamplifiers and output stages of audio amplifiers.
  • Switching Circuits: Employed in various switching applications, such as relay drivers and power switches.
  • General Purpose Amplification: Suitable for general-purpose signal amplification in electronic circuits.
  • Voltage Regulators: Used in linear voltage regulators for providing stable voltage outputs.
  • DC-DC Converters: Can be utilized in DC-DC converters for power supply applications.

Features:

  • PNP Silicon Transistor: Provides stable and reliable performance in various applications.
  • Moderate Collector Current: Can handle moderate levels of collector current, making it suitable for different power requirements.
  • Low Saturation Voltage: Reduces power dissipation during switching operations, improving efficiency.
  • High DC Current Gain (hFE): Offers good amplification capabilities, enhancing circuit sensitivity.
  • Compact Package: Facilitates easy integration into circuit designs.

Benefits:

  • Improved Audio Quality: Enhances the performance of audio amplifiers with clear and amplified signals.
  • Efficient Switching: Reduces power loss in switching circuits, improving overall system efficiency.
  • Enhanced Circuit Sensitivity: Amplifies weak signals effectively, improving the performance of electronic circuits.
  • Versatile Application: Suitable for a broad range of amplifier and switching purposes.
  • Reliable Performance: Provides consistent performance across different operating conditions.

Additional Details:

The 2SB608 is typically available in a through-hole package such as TO-92. Key parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). It is important to consult the manufacturer's datasheet for specific voltage, current, and temperature ratings. Proper heat management may be required to ensure the transistor's longevity and reliability in various electronic circuits. Adhering to the recommended operating conditions is essential for optimal performance.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess