EN
  • EN
  • DE

IMP811T

Part No IMP811T
Manufacturer IMP, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IMP, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825859-IMP811T
Ultra Librarian 3D Model Ultra Librarian IMP811T CAD Model

Description

The IMP811T is a microprocessor supervisory circuit manufactured by IMP (now Diodes Incorporated). It is designed to monitor the power supply voltage of a microprocessor and generate a reset signal when the voltage falls below a certain threshold, preventing erratic behavior and data corruption.

Applications

  • Microprocessor-based systems
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Power monitoring applications

Features

  • Precision voltage monitoring: Accurately monitors the power supply voltage.
  • Reset output: Generates an active-low reset signal when the voltage falls below the threshold.
  • Watchdog timer: Includes a watchdog timer to detect and reset runaway microprocessors.
  • Manual reset input: Allows for external reset of the microprocessor.
  • Small package size: Available in compact packages for space-constrained applications.
  • Low power consumption: Operates with low power consumption.

Benefits

  • Prevents data corruption: Protects data from corruption due to power supply fluctuations.
  • Ensures reliable operation: Guarantees proper microprocessor operation.
  • Simplifies system design: Reduces the need for external reset circuitry.
  • Improves system reliability: Enhances the overall reliability of the system.
  • Protects against software errors: The watchdog timer resets the microprocessor if it becomes stuck in a loop.

Additional Details

The IMP811T has a pre-determined voltage threshold. The reset signal remains asserted for a specified time period after the voltage rises above the threshold. Refer to the Diodes Incorporated datasheet for complete details including reset threshold voltage, reset timeout period, watchdog timeout period, and operating temperature range. External components may be required for specific applications, such as a pull-up resistor on the reset output. This supervisory circuit offers a robust and reliable solution for protecting microprocessors from power supply problems and software errors. Its watchdog timer feature is particularly useful in critical applications where continuous operation is essential.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1975 $58.2625
715+ $0.1617 $115.6155
1,105+ $0.1571 $173.5955
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,635+ $0.1317 $347.0295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess