EN
  • EN
  • DE

IMP1117AD18XT

Part No IMP1117AD18XT
Manufacturer IMP, Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1110117-IMP1117AD18XT
Categories Custom Parts
Manufacturer IMP, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMP1117AD18XT CAD Model

Description

The IMP1117AD18XT is a low dropout (LDO) voltage regulator manufactured by IMP, Inc. It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. This regulator is part of the IMP1117 series, which is known for its efficiency and reliability in various electronic applications. The device is typically available in a surface-mount package, making it suitable for compact designs.

Applications:

  • Microcontroller Power Supplies: Provides regulated power to microcontrollers in embedded systems.
  • FPGA Power Supplies: Used to regulate voltage for FPGAs, ensuring stable operation.
  • Post-Regulation for Switching Regulators: Reduces ripple and noise in power supplies.
  • Battery-Powered Devices: Efficiently regulates voltage in portable electronic devices.
  • Linear Regulation in Industrial Applications: Provides stable power in industrial control systems.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Fixed 1.8V Output: Provides a stable and precise 1.8V regulated output.
  • Over Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Surface Mount Package: Enables compact and efficient board layouts.

Benefits:

  • Stable Voltage Supply: Ensures reliable operation of sensitive electronic components.
  • Increased System Reliability: Protection features prevent damage from overcurrent and thermal overload.
  • Efficient Power Conversion: Low dropout voltage minimizes power loss and improves efficiency.
  • Simplified Design: Fixed output voltage reduces the need for external components.
  • Compact Footprint: Surface mount package allows for smaller and more efficient designs.

Additional Details:

The IMP1117AD18XT typically requires a few external components for proper operation, including input and output capacitors to ensure stability. The input voltage should be within the specified range outlined in the datasheet to avoid damage to the regulator. The device is commonly used in a wide range of electronic devices due to its ease of use and reliable performance. It's crucial to consult the manufacturer's datasheet for precise specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Hanrun
Lowest to $0.8712

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess