EN
  • EN
  • DE

IML7288DA-T13

Part No IML7288DA-T13
Manufacturer IML
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IML
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825811-IML7288DA-T13
Ultra Librarian 3D Model Ultra Librarian IML7288DA-T13 CAD Model

Description

The IML7288DA-T13 is a highly integrated power management IC from IML. This component is designed for use in a wide range of applications where efficient power conversion and precise voltage regulation are crucial. It incorporates advanced control algorithms and robust protection features to ensure stable and reliable operation in demanding environments.

Applications:

  • LED Lighting: Specifically tailored for LED driver applications in both indoor and outdoor lighting systems.
  • Power Adapters: Used in AC/DC power adapters for laptops, mobile devices, and other electronic gadgets.
  • Battery Chargers: Integrated into battery charging circuits for various battery chemistries including Lithium-Ion and NiMH.
  • DC-DC Converters: Employed in DC-DC converters for industrial and automotive applications.
  • Consumer Electronics: Found in various consumer electronic devices like televisions, set-top boxes, and audio equipment for power management.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy loss and heat generation.
  • Wide Input Voltage Range: Operates over a broad input voltage range, making it suitable for diverse power sources.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) for enhanced system reliability.
  • PWM Control: Utilizes Pulse Width Modulation (PWM) control for precise output voltage regulation.
  • Compact Package: Available in a small form-factor package for space-constrained applications.

Benefits:

  • Improved Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults and thermal stress.
  • Simplified Design: Integrated functionality reduces the number of external components required, simplifying circuit design.
  • Compact Solution: Small package size enables integration into space-limited applications.
  • Stable Performance: Provides stable and consistent performance under varying load conditions.

Additional Details:

The IML7288DA-T13 incorporates advanced control algorithms to optimize power conversion efficiency. It is typically used in flyback converter topologies. The device's protection features are crucial for preventing damage in case of overload or short-circuit conditions. The PWM control allows for precise adjustment of the output voltage, ensuring stable operation across a wide range of load conditions. This component is designed to meet stringent industry standards for performance and reliability.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Advantech Corp
SWITCH SL set USA
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess