EN
  • EN
  • DE

ZSC31050FIG1-R

Part No ZSC31050FIG1-R
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Sensor Signal Conditioner - Resistive Interface 16-SSOP
Manufacturer IDT, Integrated Device Technology Inc
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 16-SSOP (0.209", 5.30mm Width)
Case / Package 16-SSOP
Family Name ZSC31050
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1833-1008-6, 1833-1008-1, 1833-1008-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940029-ZSC31050FIG1-R
Ultra Librarian 3D Model Ultra Librarian ZSC31050FIG1-R CAD Model

Description

The ZSC31050FIG1-R from IDT, Integrated Device Technology Inc is a sensor signal conditioner - resistive interface 16-SSOP integrated circuit (IC).

  • Series: ZSC31050
  • Application: Automotive
  • AEC-Q100: Yes
  • Mounting Type: Surface-Mount
  • Package: Reel-TR
  • ECCN: EAR99
  • Quantity per Package: 2000
  • Production Lead Time: 15 weeks

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess