EN
  • EN
  • DE

CCPLP-1-20G-P

Part No CCPLP-1-20G-P
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description FUSE LP CCP CLASS G 20A P-SCREW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Disconnect Switch
For Use With/Related Products Fuse; Class G
Ultra Librarian 3D Model Ultra Librarian CCPLP-1-20G-P CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us
Schurter Inc.
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BODY 250V 20A PNL MNT
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Schneider Electric
Need more? Email Us
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSES FLUSH MOUNT
Lowest to $0.7581
Schurter Inc.
FUSEHOLDER CAP 6.3X32 SLOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess